Capital Lighting, Inc. 6642A-156-PL Bathroom Fixtures-Two Lights 334085

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.25 Extension: 7.25 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Noble Bronze Product Name: Bath UPC: 747396052984
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.25 Extension: 7.25 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Noble Bronze Product Name: Bath UPC: 747396052984

Suppliers

Company
Product
Description
Supplier Links
6642A-156-PL Bathroom Fixtures-Two Lights - 334085 - Capital Lighting, Inc.
Columbus, OH, USA
6642A-156-PL Bathroom Fixtures-Two Lights
334085
6642A-156-PL Bathroom Fixtures-Two Lights 334085
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.25 Extension: 7.25 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Noble Bronze Product Name: Bath UPC: 747396052984

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.25
Extension: 7.25
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: Noble Bronze
Product Name: Bath
UPC: 747396052984

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334085
Product Name 6642A-156-PL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details