Capital Lighting, Inc. 6491-84 Sconces-Single Glass 334084

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.25 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Bath Bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.25 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Bath Bar

Suppliers

Company
Product
Description
Supplier Links
6491-84 Sconces-Single Glass - 334084 - Capital Lighting, Inc.
Columbus, OH, USA
6491-84 Sconces-Single Glass
334084
6491-84 Sconces-Single Glass 334084
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.25 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Bath Bar

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.25
Extension: 3
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Bath Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334084
Product Name 6491-84 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details