Capital Lighting, Inc. 6641A-156-PL Sconces-Single Glass 334082

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.00 Extension: 7.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Noble Bronze Product Name: Sconce UPC: 747396052946
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.00 Extension: 7.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Noble Bronze Product Name: Sconce UPC: 747396052946

Suppliers

Company
Product
Description
Supplier Links
6641A-156-PL Sconces-Single Glass - 334082 - Capital Lighting, Inc.
Columbus, OH, USA
6641A-156-PL Sconces-Single Glass
334082
6641A-156-PL Sconces-Single Glass 334082
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.00 Extension: 7.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Noble Bronze Product Name: Sconce UPC: 747396052946

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 18.00
Extension: 7.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Noble Bronze
Product Name: Sconce
UPC: 747396052946

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334082
Product Name 6641A-156-PL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details