Capital Lighting, Inc. 6624-613 Bathroom Fixtures-Four Lights 334080

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 7.50 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Product Name: Four Light Bath Bar Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 7.50 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Product Name: Four Light Bath Bar Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6624-613 Bathroom Fixtures-Four Lights - 334080 - Capital Lighting, Inc.
Columbus, OH, USA
6624-613 Bathroom Fixtures-Four Lights
334080
6624-613 Bathroom Fixtures-Four Lights 334080
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 7.50 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Product Name: Four Light Bath Bar Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 7.50
Extension: 6.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Nickel
Product Name: Four Light Bath Bar
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334080
Product Name 6624-613 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details