Capital Lighting, Inc. 974-1-138 Pendants-Bowl Style 334079

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 42.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aspen Bronze Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 42.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aspen Bronze Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
974-1-138 Pendants-Bowl Style - 334079 - Capital Lighting, Inc.
Columbus, OH, USA
974-1-138 Pendants-Bowl Style
334079
974-1-138 Pendants-Bowl Style 334079
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 42.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aspen Bronze Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 42.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Aspen Bronze
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334079
Product Name 974-1-138 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details