Capital Lighting, Inc. 1314-455 Pendants-Bowl Style 334070

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Sable Product Name: Pendant UPC: 747396043357
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Sable Product Name: Pendant UPC: 747396043357

Suppliers

Company
Product
Description
Supplier Links
1314-455 Pendants-Bowl Style - 334070 - Capital Lighting, Inc.
Columbus, OH, USA
1314-455 Pendants-Bowl Style
334070
1314-455 Pendants-Bowl Style 334070
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Sable Product Name: Pendant UPC: 747396043357

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 31.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Sable
Product Name: Pendant
UPC: 747396043357

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334070
Product Name 1314-455 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details