PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Pearl Pewter
Product Name: Chandelier
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 334065 |
| Product Name | 1856-226 Mid. Chandeliers-Glass Up |
| Application | Residential |