Capital Lighting, Inc. 1838-221 Large Chandeliers-Glass Shade 334063

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 39.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sandalwood Product Name: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 39.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sandalwood Product Name: Chandelier

Suppliers

Company
Product
Description
Supplier Links
1838-221 Large Chandeliers-Glass Shade - 334063 - Capital Lighting, Inc.
Columbus, OH, USA
1838-221 Large Chandeliers-Glass Shade
334063
1838-221 Large Chandeliers-Glass Shade 334063
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 39.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sandalwood Product Name: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 39.25
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Sandalwood
Product Name: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334063
Product Name 1838-221 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details