Capital Lighting, Inc. 5012-84 Bathroom Fixtures-Two Lights 334059

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Bath UPC: 747396003504
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Bath UPC: 747396003504

Suppliers

Company
Product
Description
Supplier Links
5012-84 Bathroom Fixtures-Two Lights - 334059 - Capital Lighting, Inc.
Columbus, OH, USA
5012-84 Bathroom Fixtures-Two Lights
334059
5012-84 Bathroom Fixtures-Two Lights 334059
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Bath UPC: 747396003504

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Bath
UPC: 747396003504

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334059
Product Name 5012-84 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details