Capital Lighting, Inc. 5015-84 Bathroom Fixtures-Five+Lights 334054

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Bath UPC: 747396003528
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Bath UPC: 747396003528

Suppliers

Company
Product
Description
Supplier Links
5015-84 Bathroom Fixtures-Five+Lights - 334054 - Capital Lighting, Inc.
Columbus, OH, USA
5015-84 Bathroom Fixtures-Five+Lights
334054
5015-84 Bathroom Fixtures-Five+Lights 334054
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Bath UPC: 747396003528

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Product Name: Bath
UPC: 747396003528

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334054
Product Name 5015-84 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details