Capital Lighting, Inc. 5114-617 Bathroom Fixtures-Four Lights 334053

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.25 Height: 7.75 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Bronze Product Name: Four Light Bath Bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.25 Height: 7.75 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Bronze Product Name: Four Light Bath Bar

Suppliers

Company
Product
Description
Supplier Links
5114-617 Bathroom Fixtures-Four Lights - 334053 - Capital Lighting, Inc.
Columbus, OH, USA
5114-617 Bathroom Fixtures-Four Lights
334053
5114-617 Bathroom Fixtures-Four Lights 334053
PRODUCT DETAILS / SPECS Width/Dia: 41.25 Height: 7.75 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Bronze Product Name: Four Light Bath Bar

PRODUCT DETAILS / SPECS
Width/Dia: 41.25
Height: 7.75
Extension: 5
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Bronze
Product Name: Four Light Bath Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334053
Product Name 5114-617 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details