Capital Lighting, Inc. 1379-196C Pendants-Glass Down 334049

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 42.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Tuscan Patina Product Name: 9 Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 42.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Tuscan Patina Product Name: 9 Light Pendant

Suppliers

Company
Product
Description
Supplier Links
1379-196C Pendants-Glass Down - 334049 - Capital Lighting, Inc.
Columbus, OH, USA
1379-196C Pendants-Glass Down
334049
1379-196C Pendants-Glass Down 334049
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 42.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Tuscan Patina Product Name: 9 Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 42.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Tuscan Patina
Product Name: 9 Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334049
Product Name 1379-196C Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details