Capital Lighting, Inc. 1884-357 Island/Pool Table-3 Light Bar 334039

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 61.25 Length 61.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Oxide Product Name: Island Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 61.25 Length 61.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Oxide Product Name: Island Light

Suppliers

Company
Product
Description
Supplier Links
1884-357 Island/Pool Table-3 Light Bar - 334039 - Capital Lighting, Inc.
Columbus, OH, USA
1884-357 Island/Pool Table-3 Light Bar
334039
1884-357 Island/Pool Table-3 Light Bar 334039
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 61.25 Length 61.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Oxide Product Name: Island Light

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 61.25
Length 61.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Iron Oxide
Product Name: Island Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334039
Product Name 1884-357 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details