Capital Lighting, Inc. 2204-84 Bathroom Fixtures-Four Lights 334030

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Bath

Suppliers

Company
Product
Description
Supplier Links
2204-84 Bathroom Fixtures-Four Lights - 334030 - Capital Lighting, Inc.
Columbus, OH, USA
2204-84 Bathroom Fixtures-Four Lights
334030
2204-84 Bathroom Fixtures-Four Lights 334030
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.50
Extension: 9.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334030
Product Name 2204-84 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details