Capital Lighting, Inc. 4259-208 Mid. Chandeliers-Glass Up 334028

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 26.75 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Seco Oro Bronze Product Name: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 26.75 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Seco Oro Bronze Product Name: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4259-208 Mid. Chandeliers-Glass Up - 334028 - Capital Lighting, Inc.
Columbus, OH, USA
4259-208 Mid. Chandeliers-Glass Up
334028
4259-208 Mid. Chandeliers-Glass Up 334028
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 26.75 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Seco Oro Bronze Product Name: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 26.75
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Seco Oro Bronze
Product Name: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334028
Product Name 4259-208 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details