Capital Lighting, Inc. 3130-201 Mid. Chandeliers-Candle 334027

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 21.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Creme Brule Product Name: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 21.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Creme Brule Product Name: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3130-201 Mid. Chandeliers-Candle - 334027 - Capital Lighting, Inc.
Columbus, OH, USA
3130-201 Mid. Chandeliers-Candle
334027
3130-201 Mid. Chandeliers-Candle 334027
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 21.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Creme Brule Product Name: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 21.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Creme Brule
Product Name: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334027
Product Name 3130-201 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details