Capital Lighting, Inc. 4257-208 Semi-Flush Mts.-Other 334025

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Seco Oro Bronze Product Name: Semi Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Seco Oro Bronze Product Name: Semi Flush Mount

Suppliers

Company
Product
Description
Supplier Links
4257-208 Semi-Flush Mts.-Other - 334025 - Capital Lighting, Inc.
Columbus, OH, USA
4257-208 Semi-Flush Mts.-Other
334025
4257-208 Semi-Flush Mts.-Other 334025
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Seco Oro Bronze Product Name: Semi Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Seco Oro Bronze
Product Name: Semi Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334025
Product Name 4257-208 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details