Capital Lighting, Inc. 3515-37C Bathroom Fixtures-Five+Lights 334023

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 8.25 Extension: 8.5 Bulb Type: T4 Qty: 5 Wattage: 40 Finish: Restoration Bronze without Gold Highlights Product Name: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 8.25 Extension: 8.5 Bulb Type: T4 Qty: 5 Wattage: 40 Finish: Restoration Bronze without Gold Highlights Product Name: Bath

Suppliers

Company
Product
Description
Supplier Links
3515-37C Bathroom Fixtures-Five+Lights - 334023 - Capital Lighting, Inc.
Columbus, OH, USA
3515-37C Bathroom Fixtures-Five+Lights
334023
3515-37C Bathroom Fixtures-Five+Lights 334023
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 8.25 Extension: 8.5 Bulb Type: T4 Qty: 5 Wattage: 40 Finish: Restoration Bronze without Gold Highlights Product Name: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 8.25
Extension: 8.5
Bulb
Type: T4
Qty: 5
Wattage: 40
Finish: Restoration Bronze without Gold Highlights
Product Name: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334023
Product Name 3515-37C Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details