Capital Lighting, Inc. 4255-208 Mid. Chandeliers-Glass Up 334020

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 19.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Seco Oro Bronze Product Name: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 19.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Seco Oro Bronze Product Name: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4255-208 Mid. Chandeliers-Glass Up - 334020 - Capital Lighting, Inc.
Columbus, OH, USA
4255-208 Mid. Chandeliers-Glass Up
334020
4255-208 Mid. Chandeliers-Glass Up 334020
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 19.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Seco Oro Bronze Product Name: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 19.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Seco Oro Bronze
Product Name: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334020
Product Name 4255-208 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details