Capital Lighting, Inc. 2221-44 Flush Mounts-Bowl Style 334017

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Flush Mount

Suppliers

Company
Product
Description
Supplier Links
2221-44 Flush Mounts-Bowl Style - 334017 - Capital Lighting, Inc.
Columbus, OH, USA
2221-44 Flush Mounts-Bowl Style
334017
2221-44 Flush Mounts-Bowl Style 334017
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Product Name: Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334017
Product Name 2221-44 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details