Capital Lighting, Inc. 2222-44 Flush Mounts-Bowl Style 334014

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Flush Mount

Suppliers

Company
Product
Description
Supplier Links
2222-44 Flush Mounts-Bowl Style - 334014 - Capital Lighting, Inc.
Columbus, OH, USA
2222-44 Flush Mounts-Bowl Style
334014
2222-44 Flush Mounts-Bowl Style 334014
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 5.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: White
Product Name: Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334014
Product Name 2222-44 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details