Capital Lighting, Inc. 2223-22 Flush Mounts-Bowl Style 334013

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: Flush Mount

Suppliers

Company
Product
Description
Supplier Links
2223-22 Flush Mounts-Bowl Style - 334013 - Capital Lighting, Inc.
Columbus, OH, USA
2223-22 Flush Mounts-Bowl Style
334013
2223-22 Flush Mounts-Bowl Style 334013
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Brass
Product Name: Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334013
Product Name 2223-22 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details