Capital Lighting, Inc. 2738SZ Mid. Chandeliers-Glass Down 333889

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: G-9 Qty: 6 Wattage: 35 Finish: Satin Bronze Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: G-9 Qty: 6 Wattage: 35 Finish: Satin Bronze Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
2738SZ Mid. Chandeliers-Glass Down - 333889 - Capital Lighting, Inc.
Columbus, OH, USA
2738SZ Mid. Chandeliers-Glass Down
333889
2738SZ Mid. Chandeliers-Glass Down 333889
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: G-9 Qty: 6 Wattage: 35 Finish: Satin Bronze Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.00
Bulb
Type: G-9
Qty: 6
Wattage: 35
Finish: Satin Bronze
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333889
Product Name 2738SZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details