Capital Lighting, Inc. 2760VI Foyer/Hall Lanterns-Open Frame 333888

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 51.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Vintage Iron Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 51.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Vintage Iron Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
2760VI Foyer/Hall Lanterns-Open Frame - 333888 - Capital Lighting, Inc.
Columbus, OH, USA
2760VI Foyer/Hall Lanterns-Open Frame
333888
2760VI Foyer/Hall Lanterns-Open Frame 333888
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 51.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Vintage Iron Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 51.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Vintage Iron
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333888
Product Name 2760VI Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details