Capital Lighting, Inc. 2741AF Sconces-Single Candle 333887

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Silver Leaf Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Silver Leaf Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
2741AF Sconces-Single Candle - 333887 - Capital Lighting, Inc.
Columbus, OH, USA
2741AF Sconces-Single Candle
333887
2741AF Sconces-Single Candle 333887
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Silver Leaf Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 13.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Antique Silver Leaf
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333887
Product Name 2741AF Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details