Capital Lighting, Inc. 2743BG/1121 Bathroom Fixtures-Three Lights 333886

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Bellagio Product Name: Three Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Bellagio Product Name: Three Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
2743BG/1121 Bathroom Fixtures-Three Lights - 333886 - Capital Lighting, Inc.
Columbus, OH, USA
2743BG/1121 Bathroom Fixtures-Three Lights
333886
2743BG/1121 Bathroom Fixtures-Three Lights 333886
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Bellagio Product Name: Three Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 13.00
Extension: 7
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Bellagio
Product Name: Three Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333886
Product Name 2743BG/1121 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details