Capital Lighting, Inc. 2742AC/1121 Sconces-Double Glass 333884

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Copper Product Name: Two Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Copper Product Name: Two Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
2742AC/1121 Sconces-Double Glass - 333884 - Capital Lighting, Inc.
Columbus, OH, USA
2742AC/1121 Sconces-Double Glass
333884
2742AC/1121 Sconces-Double Glass 333884
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Copper Product Name: Two Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 13.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Antique Copper
Product Name: Two Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333884
Product Name 2742AC/1121 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details