Capital Lighting, Inc. 2744BG Bathroom Fixtures-Four Lights 333883

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Bellagio Product Name: Four Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Bellagio Product Name: Four Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
2744BG Bathroom Fixtures-Four Lights - 333883 - Capital Lighting, Inc.
Columbus, OH, USA
2744BG Bathroom Fixtures-Four Lights
333883
2744BG Bathroom Fixtures-Four Lights 333883
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Bellagio Product Name: Four Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 13.00
Extension: 7
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Bellagio
Product Name: Four Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333883
Product Name 2744BG Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details