Capital Lighting, Inc. 2726TP Pendants-Glass Down 333859

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 16.00 Length 16.00 Bulb Type: G-9 Qty: 1 Wattage: 35 Finish: Tawny Port Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 16.00 Length 16.00 Bulb Type: G-9 Qty: 1 Wattage: 35 Finish: Tawny Port Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
2726TP Pendants-Glass Down - 333859 - Capital Lighting, Inc.
Columbus, OH, USA
2726TP Pendants-Glass Down
333859
2726TP Pendants-Glass Down 333859
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 16.00 Length 16.00 Bulb Type: G-9 Qty: 1 Wattage: 35 Finish: Tawny Port Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 16.00
Length 16.00
Bulb
Type: G-9
Qty: 1
Wattage: 35
Finish: Tawny Port
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333859
Product Name 2726TP Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details