PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 25.00
Bulb
Type: G-9
Qty: 3
Wattage: 35
Finish: Satin Bronze
Product Name: Three Light Chandelier
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 333858 |
| Product Name | 2737SZ Mini Chandeliers-Glass Shade |
| Application | Residential |