Capital Lighting, Inc. 2728VI Mid. Chandeliers-Glass Up 333854

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 32.50 Bulb Type: G-9 Qty: 6 Wattage: 35 Finish: Vintage Iron Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 32.50 Bulb Type: G-9 Qty: 6 Wattage: 35 Finish: Vintage Iron Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
2728VI Mid. Chandeliers-Glass Up - 333854 - Capital Lighting, Inc.
Columbus, OH, USA
2728VI Mid. Chandeliers-Glass Up
333854
2728VI Mid. Chandeliers-Glass Up 333854
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 32.50 Bulb Type: G-9 Qty: 6 Wattage: 35 Finish: Vintage Iron Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 35.25
Height: 32.50
Bulb
Type: G-9
Qty: 6
Wattage: 35
Finish: Vintage Iron
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333854
Product Name 2728VI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 1883518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details