Capital Lighting, Inc. 2734VI Bathroom Fixtures-Four Lights 333850

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 13.00 Extension: 7 Bulb Type: G-9 Qty: 4 Wattage: 35 Finish: Vintage Iron Product Name: Four Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 13.00 Extension: 7 Bulb Type: G-9 Qty: 4 Wattage: 35 Finish: Vintage Iron Product Name: Four Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
2734VI Bathroom Fixtures-Four Lights - 333850 - Capital Lighting, Inc.
Columbus, OH, USA
2734VI Bathroom Fixtures-Four Lights
333850
2734VI Bathroom Fixtures-Four Lights 333850
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 13.00 Extension: 7 Bulb Type: G-9 Qty: 4 Wattage: 35 Finish: Vintage Iron Product Name: Four Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 39.50
Height: 13.00
Extension: 7
Bulb
Type: G-9
Qty: 4
Wattage: 35
Finish: Vintage Iron
Product Name: Four Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333850
Product Name 2734VI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details