Capital Lighting, Inc. 2724TP Bathroom Fixtures-Four Lights 333828

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 12.00 Extension: 9 Bulb Type: G-9 Qty: 4 Wattage: 35 Finish: Tawny Port Product Name: Four Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 12.00 Extension: 9 Bulb Type: G-9 Qty: 4 Wattage: 35 Finish: Tawny Port Product Name: Four Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
2724TP Bathroom Fixtures-Four Lights - 333828 - Capital Lighting, Inc.
Columbus, OH, USA
2724TP Bathroom Fixtures-Four Lights
333828
2724TP Bathroom Fixtures-Four Lights 333828
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 12.00 Extension: 9 Bulb Type: G-9 Qty: 4 Wattage: 35 Finish: Tawny Port Product Name: Four Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 12.00
Extension: 9
Bulb
Type: G-9
Qty: 4
Wattage: 35
Finish: Tawny Port
Product Name: Four Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333828
Product Name 2724TP Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details