Capital Lighting, Inc. 2709VI Mid. Chandeliers-Glass Up 333824

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Vintage Iron Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Vintage Iron Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
2709VI Mid. Chandeliers-Glass Up - 333824 - Capital Lighting, Inc.
Columbus, OH, USA
2709VI Mid. Chandeliers-Glass Up
333824
2709VI Mid. Chandeliers-Glass Up 333824
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Vintage Iron Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Vintage Iron
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333824
Product Name 2709VI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details