Capital Lighting, Inc. 2721VI Sconces-Single Glass 333820

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 9 Bulb Type: G-9 Qty: 1 Wattage: 35 Finish: Vintage Iron Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 9 Bulb Type: G-9 Qty: 1 Wattage: 35 Finish: Vintage Iron Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
2721VI Sconces-Single Glass - 333820 - Capital Lighting, Inc.
Columbus, OH, USA
2721VI Sconces-Single Glass
333820
2721VI Sconces-Single Glass 333820
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 9 Bulb Type: G-9 Qty: 1 Wattage: 35 Finish: Vintage Iron Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Extension: 9
Bulb
Type: G-9
Qty: 1
Wattage: 35
Finish: Vintage Iron
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333820
Product Name 2721VI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details