Capital Lighting, Inc. 2641SB Sconces-Single Glass 333818

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 6 Bulb Type: G-9 Qty: 1 Wattage: 35 Finish: Sienna Bronze Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 6 Bulb Type: G-9 Qty: 1 Wattage: 35 Finish: Sienna Bronze Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
2641SB Sconces-Single Glass - 333818 - Capital Lighting, Inc.
Columbus, OH, USA
2641SB Sconces-Single Glass
333818
2641SB Sconces-Single Glass 333818
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 6 Bulb Type: G-9 Qty: 1 Wattage: 35 Finish: Sienna Bronze Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.50
Extension: 6
Bulb
Type: G-9
Qty: 1
Wattage: 35
Finish: Sienna Bronze
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333818
Product Name 2641SB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details