Capital Lighting, Inc. 2649SB Mid. Chandeliers-Glass Down 333809

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: G-9 Qty: 6 Wattage: 35 Finish: Sienna Bronze Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: G-9 Qty: 6 Wattage: 35 Finish: Sienna Bronze Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
2649SB Mid. Chandeliers-Glass Down - 333809 - Capital Lighting, Inc.
Columbus, OH, USA
2649SB Mid. Chandeliers-Glass Down
333809
2649SB Mid. Chandeliers-Glass Down 333809
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: G-9 Qty: 6 Wattage: 35 Finish: Sienna Bronze Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 30.00
Bulb
Type: G-9
Qty: 6
Wattage: 35
Finish: Sienna Bronze
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333809
Product Name 2649SB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details