Capital Lighting, Inc. 2706SG Sconces-Single Glass 333808

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Saxon Gold Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Saxon Gold Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
2706SG Sconces-Single Glass - 333808 - Capital Lighting, Inc.
Columbus, OH, USA
2706SG Sconces-Single Glass
333808
2706SG Sconces-Single Glass 333808
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Saxon Gold Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Saxon Gold
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333808
Product Name 2706SG Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details