Capital Lighting, Inc. 2686SB Sconces-Single Glass 333807

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.75 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Sienna Bronze Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.75 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Sienna Bronze Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
2686SB Sconces-Single Glass - 333807 - Capital Lighting, Inc.
Columbus, OH, USA
2686SB Sconces-Single Glass
333807
2686SB Sconces-Single Glass 333807
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.75 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Sienna Bronze Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.75
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Sienna Bronze
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333807
Product Name 2686SB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details