Capital Lighting, Inc. 2688SB Island/Pool Table-3 Light Bar 333806

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 48.00 Bulb Finish: Sienna Bronze Product Name: Three Light Island Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 48.00 Bulb Finish: Sienna Bronze Product Name: Three Light Island Light

Suppliers

Company
Product
Description
Supplier Links
2688SB Island/Pool Table-3 Light Bar - 333806 - Capital Lighting, Inc.
Columbus, OH, USA
2688SB Island/Pool Table-3 Light Bar
333806
2688SB Island/Pool Table-3 Light Bar 333806
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 48.00 Bulb Finish: Sienna Bronze Product Name: Three Light Island Light

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 48.00
Bulb
Finish: Sienna Bronze
Product Name: Three Light Island Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333806
Product Name 2688SB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details