Capital Lighting, Inc. 2698SV Mid. Chandeliers-Other 333805

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 45.00 Bulb Type: GU-10 Qty: 3 Wattage: 35 Finish: Aged Silver Product Name: Three Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 45.00 Bulb Type: GU-10 Qty: 3 Wattage: 35 Finish: Aged Silver Product Name: Three Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
2698SV Mid. Chandeliers-Other - 333805 - Capital Lighting, Inc.
Columbus, OH, USA
2698SV Mid. Chandeliers-Other
333805
2698SV Mid. Chandeliers-Other 333805
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 45.00 Bulb Type: GU-10 Qty: 3 Wattage: 35 Finish: Aged Silver Product Name: Three Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 45.00
Bulb
Type: GU-10
Qty: 3
Wattage: 35
Finish: Aged Silver
Product Name: Three Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333805
Product Name 2698SV Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details