Capital Lighting, Inc. 2687SV Semi-Flush Mts.-Other 333804

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 16.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Aged Silver Product Name: Three Light Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 16.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Aged Silver Product Name: Three Light Semi Flush

Suppliers

Company
Product
Description
Supplier Links
2687SV Semi-Flush Mts.-Other - 333804 - Capital Lighting, Inc.
Columbus, OH, USA
2687SV Semi-Flush Mts.-Other
333804
2687SV Semi-Flush Mts.-Other 333804
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 16.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Aged Silver Product Name: Three Light Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 16.00
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Aged Silver
Product Name: Three Light Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333804
Product Name 2687SV Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details