PRODUCT DETAILS / SPECS
Width/Dia: 12.88
Height: 6.13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Etched Swirl Glass
Weight: 6.19
Product Name: Three Light Universal Light Kit
UPC: 706411037559
Glass: Etched Swirl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 333711 |
| Product Name | K9369-L Fans-Light Kits |
| Application | Residential |