Capital Lighting, Inc. 39733COPC Pendants-Glass Down 333389

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 38.00 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Polished Chrome Product Name: Six Light Single Pendant UPC: 783209098442 Category: Single Pendant Glass: Cognac Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 38.00 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Polished Chrome Product Name: Six Light Single Pendant UPC: 783209098442 Category: Single Pendant Glass: Cognac Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39733COPC Pendants-Glass Down - 333389 - Capital Lighting, Inc.
Columbus, OH, USA
39733COPC Pendants-Glass Down
333389
39733COPC Pendants-Glass Down 333389
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 38.00 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Polished Chrome Product Name: Six Light Single Pendant UPC: 783209098442 Category: Single Pendant Glass: Cognac Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 38.00
Bulb
Type: LED
Qty: 6
Wattage: 1
Finish: Polished Chrome
Product Name: Six Light Single Pendant
UPC: 783209098442
Category: Single Pendant
Glass: Cognac
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333389
Product Name 39733COPC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details