Capital Lighting, Inc. 21552CLSN Foyer/Hall Lanterns-Glass w/Frame 333367

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8.8 Product Name: Three Light Entry Foyer Pendant UPC: 783209097612 Category: Entry Foyer Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8.8 Product Name: Three Light Entry Foyer Pendant UPC: 783209097612 Category: Entry Foyer Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
21552CLSN Foyer/Hall Lanterns-Glass w/Frame - 333367 - Capital Lighting, Inc.
Columbus, OH, USA
21552CLSN Foyer/Hall Lanterns-Glass w/Frame
333367
21552CLSN Foyer/Hall Lanterns-Glass w/Frame 333367
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8.8 Product Name: Three Light Entry Foyer Pendant UPC: 783209097612 Category: Entry Foyer Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 8.8
Product Name: Three Light Entry Foyer Pendant
UPC: 783209097612
Category: Entry Foyer Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333367
Product Name 21552CLSN Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details