Capital Lighting, Inc. 22206UR Mid. Chandeliers-Candle 333365

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Urban Rustic Weight: 8 Product Name: Six Light Chandelier UPC: 783209097063 Category: Single-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Urban Rustic Weight: 8 Product Name: Six Light Chandelier UPC: 783209097063 Category: Single-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
22206UR Mid. Chandeliers-Candle - 333365 - Capital Lighting, Inc.
Columbus, OH, USA
22206UR Mid. Chandeliers-Candle
333365
22206UR Mid. Chandeliers-Candle 333365
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Urban Rustic Weight: 8 Product Name: Six Light Chandelier UPC: 783209097063 Category: Single-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Urban Rustic
Weight: 8
Product Name: Six Light Chandelier
UPC: 783209097063
Category: Single-Tier Chandelier
Shipped Via: UPS Oversized
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333365
Product Name 22206UR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details