Capital Lighting, Inc. 21554CLBZ Foyer/Hall Lanterns-Glass w/Frame 333364

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Weight: 25.74 Product Name: Six Light Entry Foyer Pendant UPC: 783209097629 Category: Entry Foyer Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Weight: 25.74 Product Name: Six Light Entry Foyer Pendant UPC: 783209097629 Category: Entry Foyer Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
21554CLBZ Foyer/Hall Lanterns-Glass w/Frame - 333364 - Capital Lighting, Inc.
Columbus, OH, USA
21554CLBZ Foyer/Hall Lanterns-Glass w/Frame
333364
21554CLBZ Foyer/Hall Lanterns-Glass w/Frame 333364
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Weight: 25.74 Product Name: Six Light Entry Foyer Pendant UPC: 783209097629 Category: Entry Foyer Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 29.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Bronze
Weight: 25.74
Product Name: Six Light Entry Foyer Pendant
UPC: 783209097629
Category: Entry Foyer Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333364
Product Name 21554CLBZ Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details