Capital Lighting, Inc. 21556CLSN Foyer/Hall Lanterns-Glass w/Frame 333361

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 36.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Satin Nickel Weight: 39.6 Product Name: Eight Light Entry Foyer Pendant UPC: 783209097650 Category: Entry Foyer Pendant Glass: Clear Shipped Via: UPS Oversized Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 36.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Satin Nickel Weight: 39.6 Product Name: Eight Light Entry Foyer Pendant UPC: 783209097650 Category: Entry Foyer Pendant Glass: Clear Shipped Via: UPS Oversized Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
21556CLSN Foyer/Hall Lanterns-Glass w/Frame - 333361 - Capital Lighting, Inc.
Columbus, OH, USA
21556CLSN Foyer/Hall Lanterns-Glass w/Frame
333361
21556CLSN Foyer/Hall Lanterns-Glass w/Frame 333361
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 36.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Satin Nickel Weight: 39.6 Product Name: Eight Light Entry Foyer Pendant UPC: 783209097650 Category: Entry Foyer Pendant Glass: Clear Shipped Via: UPS Oversized Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 36.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Satin Nickel
Weight: 39.6
Product Name: Eight Light Entry Foyer Pendant
UPC: 783209097650
Category: Entry Foyer Pendant
Glass: Clear
Shipped Via: UPS Oversized
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333361
Product Name 21556CLSN Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details