Capital Lighting, Inc. 39726SRPC Large Chandeliers-Glass Shade 333357

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 42.00 Bulb Type: LED Qty: 18 Wattage: 1 Finish: Polished Chrome Product Name: 18 Light Chandelier UPC: 783209098350 Category: Multi-Tier Chandelier Glass: Sunrise Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 42.00 Bulb Type: LED Qty: 18 Wattage: 1 Finish: Polished Chrome Product Name: 18 Light Chandelier UPC: 783209098350 Category: Multi-Tier Chandelier Glass: Sunrise Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39726SRPC Large Chandeliers-Glass Shade - 333357 - Capital Lighting, Inc.
Columbus, OH, USA
39726SRPC Large Chandeliers-Glass Shade
333357
39726SRPC Large Chandeliers-Glass Shade 333357
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 42.00 Bulb Type: LED Qty: 18 Wattage: 1 Finish: Polished Chrome Product Name: 18 Light Chandelier UPC: 783209098350 Category: Multi-Tier Chandelier Glass: Sunrise Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 42.00
Bulb
Type: LED
Qty: 18
Wattage: 1
Finish: Polished Chrome
Product Name: 18 Light Chandelier
UPC: 783209098350
Category: Multi-Tier Chandelier
Glass: Sunrise
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333357
Product Name 39726SRPC Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details