Capital Lighting, Inc. 39730RBPC Semi-Flush Mts.-Other 333355

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 18.00 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Polished Chrome Product Name: 12 Light Flush Mount UPC: 783209098428 Category: Semi-Flush Mount Glass: Root Beer Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 18.00 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Polished Chrome Product Name: 12 Light Flush Mount UPC: 783209098428 Category: Semi-Flush Mount Glass: Root Beer Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39730RBPC Semi-Flush Mts.-Other - 333355 - Capital Lighting, Inc.
Columbus, OH, USA
39730RBPC Semi-Flush Mts.-Other
333355
39730RBPC Semi-Flush Mts.-Other 333355
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 18.00 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Polished Chrome Product Name: 12 Light Flush Mount UPC: 783209098428 Category: Semi-Flush Mount Glass: Root Beer Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 18.00
Bulb
Type: LED
Qty: 12
Wattage: 1
Finish: Polished Chrome
Product Name: 12 Light Flush Mount
UPC: 783209098428
Category: Semi-Flush Mount
Glass: Root Beer
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333355
Product Name 39730RBPC Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details